Capital Lighting, Inc. 1513-BL-CL Exterior -Wall Mount 638641

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
1513-BL-CL Exterior -Wall Mount - 638641 - Capital Lighting, Inc.
Columbus, OH, USA
1513-BL-CL Exterior -Wall Mount
638641
1513-BL-CL Exterior -Wall Mount 638641
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Wall Sconce
Category: Wall Light
Glass: Clear
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638641
Product Name 1513-BL-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details