Capital Lighting, Inc. 8115-BN-BS Sconces-Single Candle 638628

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Black Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Black Shade

Suppliers

Company
Product
Description
Supplier Links
8115-BN-BS Sconces-Single Candle - 638628 - Capital Lighting, Inc.
Columbus, OH, USA
8115-BN-BS Sconces-Single Candle
638628
8115-BN-BS Sconces-Single Candle 638628
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Black Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brush Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Black Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638628
Product Name 8115-BN-BS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details