Capital Lighting, Inc. 5371-BN-HXO Flush Mounts-Other 638603

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Hexagonal Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Hexagonal Opal

Suppliers

Company
Product
Description
Supplier Links
5371-BN-HXO Flush Mounts-Other - 638603 - Capital Lighting, Inc.
Columbus, OH, USA
5371-BN-HXO Flush Mounts-Other
638603
5371-BN-HXO Flush Mounts-Other 638603
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brush Nickel Product Name: Flush Mount Category: Flush Mount Glass: Hexagonal Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brush Nickel
Product Name: Flush Mount
Category: Flush Mount
Glass: Hexagonal Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638603
Product Name 5371-BN-HXO Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details