Capital Lighting, Inc. 5373-CH-SO Flush Mounts-Bowl Style 638600

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Ceiling Mount Category: Flush Mount Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Ceiling Mount Category: Flush Mount Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
5373-CH-SO Flush Mounts-Bowl Style - 638600 - Capital Lighting, Inc.
Columbus, OH, USA
5373-CH-SO Flush Mounts-Bowl Style
638600
5373-CH-SO Flush Mounts-Bowl Style 638600
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Ceiling Mount Category: Flush Mount Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Ceiling Mount
Category: Flush Mount
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638600
Product Name 5373-CH-SO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details