Capital Lighting, Inc. 20064/3 Mini Pendants-3 Light Cluster 638572

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Three Light Pendant UPC: 748119021225 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Three Light Pendant UPC: 748119021225 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20064/3 Mini Pendants-3 Light Cluster - 638572 - Capital Lighting, Inc.
Columbus, OH, USA
20064/3 Mini Pendants-3 Light Cluster
638572
20064/3 Mini Pendants-3 Light Cluster 638572
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Three Light Pendant UPC: 748119021225 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 17
Product Name: Three Light Pendant
UPC: 748119021225
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638572
Product Name 20064/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details