Capital Lighting, Inc. 503-3L-ES Island/Pool Table-3 Light Bar 638567

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019871 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019871 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
503-3L-ES Island/Pool Table-3 Light Bar - 638567 - Capital Lighting, Inc.
Columbus, OH, USA
503-3L-ES Island/Pool Table-3 Light Bar
638567
503-3L-ES Island/Pool Table-3 Light Bar 638567
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 14.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119019871 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 14.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119019871
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638567
Product Name 503-3L-ES Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details