Capital Lighting, Inc. 542-3 Mini Pendants-3 Light Cluster 638536

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015699 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015699 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
542-3 Mini Pendants-3 Light Cluster - 638536 - Capital Lighting, Inc.
Columbus, OH, USA
542-3 Mini Pendants-3 Light Cluster
638536
542-3 Mini Pendants-3 Light Cluster 638536
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Three Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015699 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Three Light Genstone Pendant With Satin Nickel Hardware
UPC: 748119015699
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638536
Product Name 542-3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details