Capital Lighting, Inc. 542-6 Island/Pool Table-4 Light + 638531

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015729 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015729 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
542-6 Island/Pool Table-4 Light + - 638531 - Capital Lighting, Inc.
Columbus, OH, USA
542-6 Island/Pool Table-4 Light +
638531
542-6 Island/Pool Table-4 Light + 638531
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015729 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 21
Product Name: Six Light Genstone Pendant With Satin Nickel Hardware
UPC: 748119015729
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638531
Product Name 542-6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details