Capital Lighting, Inc. 1056-BL-CL Exterior -Post/Pier Head 638488

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Post Category: Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Post Category: Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
1056-BL-CL Exterior -Post/Pier Head - 638488 - Capital Lighting, Inc.
Columbus, OH, USA
1056-BL-CL Exterior -Post/Pier Head
638488
1056-BL-CL Exterior -Post/Pier Head 638488
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Post Category: Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Post
Category: Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638488
Product Name 1056-BL-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details