PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 638396 |
| Product Name | 8334-PN-OP Sconces-Single Glass |
| Application | Residential |