Capital Lighting, Inc. 190-11-TB-T8 Island/Pool Table-3 Light Bar 638385

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 29 Product Name: Shades UPC: 830335008040 Category: Billiard/Island Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 29 Product Name: Shades UPC: 830335008040 Category: Billiard/Island Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
190-11-TB-T8 Island/Pool Table-3 Light Bar - 638385 - Capital Lighting, Inc.
Columbus, OH, USA
190-11-TB-T8 Island/Pool Table-3 Light Bar
638385
190-11-TB-T8 Island/Pool Table-3 Light Bar 638385
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 29 Product Name: Shades UPC: 830335008040 Category: Billiard/Island Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tiffany Bronze
Weight: 29
Product Name: Shades
UPC: 830335008040
Category: Billiard/Island
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638385
Product Name 190-11-TB-T8 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details