Capital Lighting, Inc. 8991-BN-SO Sconces-Single Glass 638382

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8991-BN-SO Sconces-Single Glass - 638382 - Capital Lighting, Inc.
Columbus, OH, USA
8991-BN-SO Sconces-Single Glass
638382
8991-BN-SO Sconces-Single Glass 638382
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brush Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638382
Product Name 8991-BN-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details