PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 6.00
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Double Horizontal/Vertical
Category: Wall Sconce
Glass: Shiny Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 638381 |
| Product Name | 8902-CH-SO Bathroom Fixtures-Two Lights |
| Application | Residential |