Capital Lighting, Inc. 8532-BN-OP Bathroom Fixtures-Two Lights 638377

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 7.12 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 7.12 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
8532-BN-OP Bathroom Fixtures-Two Lights - 638377 - Capital Lighting, Inc.
Columbus, OH, USA
8532-BN-OP Bathroom Fixtures-Two Lights
638377
8532-BN-OP Bathroom Fixtures-Two Lights 638377
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 7.12 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Product Name: Two Light Sconce Category: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 7.12
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brush Nickel
Product Name: Two Light Sconce
Category: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638377
Product Name 8532-BN-OP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details