Capital Lighting, Inc. 8581-CH-BSO Sconces-Single Glass 638373

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8581-CH-BSO Sconces-Single Glass - 638373 - Capital Lighting, Inc.
Columbus, OH, USA
8581-CH-BSO Sconces-Single Glass
638373
8581-CH-BSO Sconces-Single Glass 638373
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Sconce
Category: Sconce
Glass: Bell Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638373
Product Name 8581-CH-BSO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details