Capital Lighting, Inc. 8951-OB-FL Sconces-Single Glass 638369

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8951-OB-FL Sconces-Single Glass - 638369 - Capital Lighting, Inc.
Columbus, OH, USA
8951-OB-FL Sconces-Single Glass
638369
8951-OB-FL Sconces-Single Glass 638369
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638369
Product Name 8951-OB-FL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details