Capital Lighting, Inc. 8951-PN-FL Sconces-Single Glass 638367

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8951-PN-FL Sconces-Single Glass - 638367 - Capital Lighting, Inc.
Columbus, OH, USA
8951-PN-FL Sconces-Single Glass
638367
8951-PN-FL Sconces-Single Glass 638367
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638367
Product Name 8951-PN-FL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details