Capital Lighting, Inc. 8953-BN-FL Bathroom Fixtures-Three Lights 638366

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7.25 Bulb Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7.25 Bulb Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8953-BN-FL Bathroom Fixtures-Three Lights - 638366 - Capital Lighting, Inc.
Columbus, OH, USA
8953-BN-FL Bathroom Fixtures-Three Lights
638366
8953-BN-FL Bathroom Fixtures-Three Lights 638366
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 7.25 Bulb Qty: 3 Wattage: 100 Finish: Brush Nickel Product Name: Three Light Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 7.25
Bulb
Qty: 3
Wattage: 100
Finish: Brush Nickel
Product Name: Three Light Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638366
Product Name 8953-BN-FL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details