Capital Lighting, Inc. 8912-OB-HXO Bathroom Fixtures-Two Lights 638347

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Sconce Category: Sconce Glass: Hexagonal Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Sconce Category: Sconce Glass: Hexagonal Opal

Suppliers

Company
Product
Description
Supplier Links
8912-OB-HXO Bathroom Fixtures-Two Lights - 638347 - Capital Lighting, Inc.
Columbus, OH, USA
8912-OB-HXO Bathroom Fixtures-Two Lights
638347
8912-OB-HXO Bathroom Fixtures-Two Lights 638347
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Sconce Category: Sconce Glass: Hexagonal Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.50
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Sconce
Category: Sconce
Glass: Hexagonal Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638347
Product Name 8912-OB-HXO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details