Capital Lighting, Inc. 9621-CH-OP-GU Sconces-Single Glass 638336

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Category: Wall Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Category: Wall Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
9621-CH-OP-GU Sconces-Single Glass - 638336 - Capital Lighting, Inc.
Columbus, OH, USA
9621-CH-OP-GU Sconces-Single Glass
638336
9621-CH-OP-GU Sconces-Single Glass 638336
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Chrome Category: Wall Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.60
Extension: 6.3
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Chrome
Category: Wall Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638336
Product Name 9621-CH-OP-GU Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details