Capital Lighting, Inc. 9623-BN-OP-GU Bathroom Fixtures-Three Lights 638331

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brush Nickel Category: Wall Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brush Nickel Category: Wall Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
9623-BN-OP-GU Bathroom Fixtures-Three Lights - 638331 - Capital Lighting, Inc.
Columbus, OH, USA
9623-BN-OP-GU Bathroom Fixtures-Three Lights
638331
9623-BN-OP-GU Bathroom Fixtures-Three Lights 638331
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 9.60 Extension: 6.3 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brush Nickel Category: Wall Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.70
Height: 9.60
Extension: 6.3
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Brush Nickel
Category: Wall Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638331
Product Name 9623-BN-OP-GU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details