Capital Lighting, Inc. 9670-PN-MO Sconces-Single Glass 638318

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
9670-PN-MO Sconces-Single Glass - 638318 - Capital Lighting, Inc.
Columbus, OH, USA
9670-PN-MO Sconces-Single Glass
638318
9670-PN-MO Sconces-Single Glass 638318
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638318
Product Name 9670-PN-MO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details