Capital Lighting, Inc. 9652-CH-SO Bathroom Fixtures-Two Lights 638313

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Category: Wall Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Category: Wall Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
9652-CH-SO Bathroom Fixtures-Two Lights - 638313 - Capital Lighting, Inc.
Columbus, OH, USA
9652-CH-SO Bathroom Fixtures-Two Lights
638313
9652-CH-SO Bathroom Fixtures-Two Lights 638313
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Category: Wall Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Category: Wall Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638313
Product Name 9652-CH-SO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details