Capital Lighting, Inc. 9663-CH-FL Bathroom Fixtures-Three Lights 638312

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Category: Wall Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Category: Wall Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
9663-CH-FL Bathroom Fixtures-Three Lights - 638312 - Capital Lighting, Inc.
Columbus, OH, USA
9663-CH-FL Bathroom Fixtures-Three Lights
638312
9663-CH-FL Bathroom Fixtures-Three Lights 638312
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Category: Wall Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 9.25
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Category: Wall Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638312
Product Name 9663-CH-FL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details