Capital Lighting, Inc. 9662-BN-FL Bathroom Fixtures-Two Lights 638310

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Category: Wall Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Category: Wall Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
9662-BN-FL Bathroom Fixtures-Two Lights - 638310 - Capital Lighting, Inc.
Columbus, OH, USA
9662-BN-FL Bathroom Fixtures-Two Lights
638310
9662-BN-FL Bathroom Fixtures-Two Lights 638310
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brush Nickel Category: Wall Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brush Nickel
Category: Wall Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638310
Product Name 9662-BN-FL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details