Capital Lighting, Inc. 10154/3DR-S Mini Chandeliers-Glass Shade 638291

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119020938 Category: Chandelier Glass: Sapphire
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119020938 Category: Chandelier Glass: Sapphire

Suppliers

Company
Product
Description
Supplier Links
10154/3DR-S Mini Chandeliers-Glass Shade - 638291 - Capital Lighting, Inc.
Columbus, OH, USA
10154/3DR-S Mini Chandeliers-Glass Shade
638291
10154/3DR-S Mini Chandeliers-Glass Shade 638291
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119020938 Category: Chandelier Glass: Sapphire

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Rust
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119020938
Category: Chandelier
Glass: Sapphire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638291
Product Name 10154/3DR-S Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details