Capital Lighting, Inc. 20004/5 Bathroom Fixtures-Five+Lights 638284

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Extension: 9 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Five Light Bath Bar UPC: 748119002880 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Extension: 9 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Five Light Bath Bar UPC: 748119002880 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
20004/5 Bathroom Fixtures-Five+Lights - 638284 - Capital Lighting, Inc.
Columbus, OH, USA
20004/5 Bathroom Fixtures-Five+Lights
638284
20004/5 Bathroom Fixtures-Five+Lights 638284
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Extension: 9 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Five Light Bath Bar UPC: 748119002880 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 8.00
Extension: 9
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Five Light Bath Bar
UPC: 748119002880
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638284
Product Name 20004/5 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details