Capital Lighting, Inc. 20006/5 Semi-Flush Mts.-Drum Shade 638283

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Silver Weight: 11 Product Name: One Light Sconce UPC: 748119002903 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Silver Weight: 11 Product Name: One Light Sconce UPC: 748119002903 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
20006/5 Semi-Flush Mts.-Drum Shade - 638283 - Capital Lighting, Inc.
Columbus, OH, USA
20006/5 Semi-Flush Mts.-Drum Shade
638283
20006/5 Semi-Flush Mts.-Drum Shade 638283
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Silver Weight: 11 Product Name: One Light Sconce UPC: 748119002903 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 12.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Silver
Weight: 11
Product Name: One Light Sconce
UPC: 748119002903
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638283
Product Name 20006/5 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details