Capital Lighting, Inc. 20000/3L Island/Pool Table-3 Light Bar 638258

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119015644 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119015644 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20000/3L Island/Pool Table-3 Light Bar - 638258 - Capital Lighting, Inc.
Columbus, OH, USA
20000/3L Island/Pool Table-3 Light Bar
638258
20000/3L Island/Pool Table-3 Light Bar 638258
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119015644 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 11
Product Name: Three Light Pendant
UPC: 748119015644
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638258
Product Name 20000/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details