Capital Lighting, Inc. 12013/1AQ Mini Pendants-Chain 638222

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 4 Product Name: One Light Pendant UPC: 748119018287 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 4 Product Name: One Light Pendant UPC: 748119018287 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
12013/1AQ Mini Pendants-Chain - 638222 - Capital Lighting, Inc.
Columbus, OH, USA
12013/1AQ Mini Pendants-Chain
638222
12013/1AQ Mini Pendants-Chain 638222
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 4 Product Name: One Light Pendant UPC: 748119018287 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Weight: 4
Product Name: One Light Pendant
UPC: 748119018287
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638222
Product Name 12013/1AQ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details