Capital Lighting, Inc. 12003/1LM Mini Pendants-Chain 638220

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014791 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014791 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
12003/1LM Mini Pendants-Chain - 638220 - Capital Lighting, Inc.
Columbus, OH, USA
12003/1LM Mini Pendants-Chain
638220
12003/1LM Mini Pendants-Chain 638220
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014791 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique White
Weight: 4
Product Name: One Light Pendant
UPC: 748119014791
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638220
Product Name 12003/1LM Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details