Capital Lighting, Inc. 10155/5DR-WS Mid. Chandeliers-Glass Up 638217

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017907 Category: Chandelier Glass: White Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017907 Category: Chandelier Glass: White Swirl

Suppliers

Company
Product
Description
Supplier Links
10155/5DR-WS Mid. Chandeliers-Glass Up - 638217 - Capital Lighting, Inc.
Columbus, OH, USA
10155/5DR-WS Mid. Chandeliers-Glass Up
638217
10155/5DR-WS Mid. Chandeliers-Glass Up 638217
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017907 Category: Chandelier Glass: White Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Rust
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119017907
Category: Chandelier
Glass: White Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638217
Product Name 10155/5DR-WS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details