Capital Lighting, Inc. 10155/5PC-CN Mid. Chandeliers-Glass Up 638210

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119018010 Category: Chandelier Glass: Canary
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119018010 Category: Chandelier Glass: Canary

Suppliers

Company
Product
Description
Supplier Links
10155/5PC-CN Mid. Chandeliers-Glass Up - 638210 - Capital Lighting, Inc.
Columbus, OH, USA
10155/5PC-CN Mid. Chandeliers-Glass Up
638210
10155/5PC-CN Mid. Chandeliers-Glass Up 638210
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119018010 Category: Chandelier Glass: Canary

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119018010
Category: Chandelier
Glass: Canary

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638210
Product Name 10155/5PC-CN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details