Capital Lighting, Inc. 10155/5PC-EM Mid. Chandeliers-Glass Up 638209

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119017860 Category: Chandelier Glass: Emerald
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119017860 Category: Chandelier Glass: Emerald

Suppliers

Company
Product
Description
Supplier Links
10155/5PC-EM Mid. Chandeliers-Glass Up - 638209 - Capital Lighting, Inc.
Columbus, OH, USA
10155/5PC-EM Mid. Chandeliers-Glass Up
638209
10155/5PC-EM Mid. Chandeliers-Glass Up 638209
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119017860 Category: Chandelier Glass: Emerald

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119017860
Category: Chandelier
Glass: Emerald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638209
Product Name 10155/5PC-EM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details