Capital Lighting, Inc. 190-14-GB-G6 Island/Pool Table-3 Light Bar 638199

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Weight: 26 Product Name: Three Light Billiard/Island UPC: 830335008064 Category: Billiard/Island Glass: Amber Gratina
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Weight: 26 Product Name: Three Light Billiard/Island UPC: 830335008064 Category: Billiard/Island Glass: Amber Gratina

Suppliers

Company
Product
Description
Supplier Links
190-14-GB-G6 Island/Pool Table-3 Light Bar - 638199 - Capital Lighting, Inc.
Columbus, OH, USA
190-14-GB-G6 Island/Pool Table-3 Light Bar
638199
190-14-GB-G6 Island/Pool Table-3 Light Bar 638199
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Bronze Weight: 26 Product Name: Three Light Billiard/Island UPC: 830335008064 Category: Billiard/Island Glass: Amber Gratina

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Bronze
Weight: 26
Product Name: Three Light Billiard/Island
UPC: 830335008064
Category: Billiard/Island
Glass: Amber Gratina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638199
Product Name 190-14-GB-G6 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details