Capital Lighting, Inc. 190-1-BK-G10GR Island/Pool Table-3 Light Bar 638196

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 32 Product Name: Three Light Billiard/Island UPC: 830335008095 Category: Billiard/Island Glass: Dark Green Cased
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 32 Product Name: Three Light Billiard/Island UPC: 830335008095 Category: Billiard/Island Glass: Dark Green Cased

Suppliers

Company
Product
Description
Supplier Links
190-1-BK-G10GR Island/Pool Table-3 Light Bar - 638196 - Capital Lighting, Inc.
Columbus, OH, USA
190-1-BK-G10GR Island/Pool Table-3 Light Bar
638196
190-1-BK-G10GR Island/Pool Table-3 Light Bar 638196
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 32 Product Name: Three Light Billiard/Island UPC: 830335008095 Category: Billiard/Island Glass: Dark Green Cased

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 32
Product Name: Three Light Billiard/Island
UPC: 830335008095
Category: Billiard/Island
Glass: Dark Green Cased

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638196
Product Name 190-1-BK-G10GR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details