Capital Lighting, Inc. 190-3-GM-G1 Island/Pool Table-3 Light Bar 638195

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Weight: 28 Product Name: Three Light Billiard/Island UPC: 830335008149 Category: Billiard/Island Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Weight: 28 Product Name: Three Light Billiard/Island UPC: 830335008149 Category: Billiard/Island Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
190-3-GM-G1 Island/Pool Table-3 Light Bar - 638195 - Capital Lighting, Inc.
Columbus, OH, USA
190-3-GM-G1 Island/Pool Table-3 Light Bar
638195
190-3-GM-G1 Island/Pool Table-3 Light Bar 638195
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Weight: 28 Product Name: Three Light Billiard/Island UPC: 830335008149 Category: Billiard/Island Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gun Metal
Weight: 28
Product Name: Three Light Billiard/Island
UPC: 830335008149
Category: Billiard/Island
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638195
Product Name 190-3-GM-G1 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details