Capital Lighting, Inc. 190-1-BK-G10BU Island/Pool Table-3 Light Bar 638194

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 32 Product Name: Three Light Billiard/Island UPC: 830335008088 Category: Billiard/Island Glass: Burgandy Cased
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 32 Product Name: Three Light Billiard/Island UPC: 830335008088 Category: Billiard/Island Glass: Burgandy Cased

Suppliers

Company
Product
Description
Supplier Links
190-1-BK-G10BU Island/Pool Table-3 Light Bar - 638194 - Capital Lighting, Inc.
Columbus, OH, USA
190-1-BK-G10BU Island/Pool Table-3 Light Bar
638194
190-1-BK-G10BU Island/Pool Table-3 Light Bar 638194
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 32 Product Name: Three Light Billiard/Island UPC: 830335008088 Category: Billiard/Island Glass: Burgandy Cased

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 32
Product Name: Three Light Billiard/Island
UPC: 830335008088
Category: Billiard/Island
Glass: Burgandy Cased

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638194
Product Name 190-1-BK-G10BU Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details