Capital Lighting, Inc. 190-1-BK-M Island/Pool Table-3 Light Bar 638193

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008101 Category: Billiard/Island Glass: Metal Shades
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008101 Category: Billiard/Island Glass: Metal Shades

Suppliers

Company
Product
Description
Supplier Links
190-1-BK-M Island/Pool Table-3 Light Bar - 638193 - Capital Lighting, Inc.
Columbus, OH, USA
190-1-BK-M Island/Pool Table-3 Light Bar
638193
190-1-BK-M Island/Pool Table-3 Light Bar 638193
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008101 Category: Billiard/Island Glass: Metal Shades

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 24
Product Name: Three Light Billiard/Island
UPC: 830335008101
Category: Billiard/Island
Glass: Metal Shades

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638193
Product Name 190-1-BK-M Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details