Capital Lighting, Inc. 190-1-SN-G1 Island/Pool Table-3 Light Bar 638191

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008118 Category: Billiard/Island Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008118 Category: Billiard/Island Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
190-1-SN-G1 Island/Pool Table-3 Light Bar - 638191 - Capital Lighting, Inc.
Columbus, OH, USA
190-1-SN-G1 Island/Pool Table-3 Light Bar
638191
190-1-SN-G1 Island/Pool Table-3 Light Bar 638191
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 24 Product Name: Three Light Billiard/Island UPC: 830335008118 Category: Billiard/Island Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 24
Product Name: Three Light Billiard/Island
UPC: 830335008118
Category: Billiard/Island
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638191
Product Name 190-1-SN-G1 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details