Capital Lighting, Inc. 10144/3L-FS Island/Pool Table-3 Light Bar 638167

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Rust Weight: 11 Product Name: Three Light Pendant UPC: 748119015538 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Rust Weight: 11 Product Name: Three Light Pendant UPC: 748119015538 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10144/3L-FS Island/Pool Table-3 Light Bar - 638167 - Capital Lighting, Inc.
Columbus, OH, USA
10144/3L-FS Island/Pool Table-3 Light Bar
638167
10144/3L-FS Island/Pool Table-3 Light Bar 638167
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Rust Weight: 11 Product Name: Three Light Pendant UPC: 748119015538 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Rust
Weight: 11
Product Name: Three Light Pendant
UPC: 748119015538
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638167
Product Name 10144/3L-FS Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details