Capital Lighting, Inc. 10151/1DR-CR Lamps-Swing Arm-Wall 638159

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016382 Category: Swing Arm Glass: Creme
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016382 Category: Swing Arm Glass: Creme

Suppliers

Company
Product
Description
Supplier Links
10151/1DR-CR Lamps-Swing Arm-Wall - 638159 - Capital Lighting, Inc.
Columbus, OH, USA
10151/1DR-CR Lamps-Swing Arm-Wall
638159
10151/1DR-CR Lamps-Swing Arm-Wall 638159
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016382 Category: Swing Arm Glass: Creme

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Extension: 41204
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Rust
Weight: 3
Product Name: One Light Swingarm Sconce
UPC: 748119016382
Category: Swing Arm
Glass: Creme

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638159
Product Name 10151/1DR-CR Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details