Capital Lighting, Inc. 10150/1PC-S Sconces-Single Glass 638102

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015927 Category: Sconce Glass: Sapphire
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015927 Category: Sconce Glass: Sapphire

Suppliers

Company
Product
Description
Supplier Links
10150/1PC-S Sconces-Single Glass - 638102 - Capital Lighting, Inc.
Columbus, OH, USA
10150/1PC-S Sconces-Single Glass
638102
10150/1PC-S Sconces-Single Glass 638102
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015927 Category: Sconce Glass: Sapphire

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Sconce
UPC: 748119015927
Category: Sconce
Glass: Sapphire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638102
Product Name 10150/1PC-S Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details