Capital Lighting, Inc. 10151/1PC-WH Lamps-Swing Arm-Wall 638079

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016238 Category: Swing Arm Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016238 Category: Swing Arm Glass: White

Suppliers

Company
Product
Description
Supplier Links
10151/1PC-WH Lamps-Swing Arm-Wall - 638079 - Capital Lighting, Inc.
Columbus, OH, USA
10151/1PC-WH Lamps-Swing Arm-Wall
638079
10151/1PC-WH Lamps-Swing Arm-Wall 638079
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Extension: 41204 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119016238 Category: Swing Arm Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Extension: 41204
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Swingarm Sconce
UPC: 748119016238
Category: Swing Arm
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638079
Product Name 10151/1PC-WH Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details