Capital Lighting, Inc. 10153/4PC-MT Island/Pool Table-4 Light + 638051

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Four Light Linear UPC: 748119017075 Category: Island Glass: Mountian
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Four Light Linear UPC: 748119017075 Category: Island Glass: Mountian

Suppliers

Company
Product
Description
Supplier Links
10153/4PC-MT Island/Pool Table-4 Light + - 638051 - Capital Lighting, Inc.
Columbus, OH, USA
10153/4PC-MT Island/Pool Table-4 Light +
638051
10153/4PC-MT Island/Pool Table-4 Light + 638051
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Four Light Linear UPC: 748119017075 Category: Island Glass: Mountian

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Four Light Linear
UPC: 748119017075
Category: Island
Glass: Mountian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638051
Product Name 10153/4PC-MT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details