Capital Lighting, Inc. 10152/1DR-SY Semi-Flush Mts.-Other 638048

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 2 Product Name: One Light Semi Flush UPC: 748119016825 Category: Semi Flush Glass: Sandy
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 2 Product Name: One Light Semi Flush UPC: 748119016825 Category: Semi Flush Glass: Sandy

Suppliers

Company
Product
Description
Supplier Links
10152/1DR-SY Semi-Flush Mts.-Other - 638048 - Capital Lighting, Inc.
Columbus, OH, USA
10152/1DR-SY Semi-Flush Mts.-Other
638048
10152/1DR-SY Semi-Flush Mts.-Other 638048
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 2 Product Name: One Light Semi Flush UPC: 748119016825 Category: Semi Flush Glass: Sandy

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Rust
Weight: 2
Product Name: One Light Semi Flush
UPC: 748119016825
Category: Semi Flush
Glass: Sandy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638048
Product Name 10152/1DR-SY Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details