Capital Lighting, Inc. 10153/4PC-A Island/Pool Table-4 Light + 638023

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Four Light Linear UPC: 748119017259 Category: Island Glass: Autumn
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Four Light Linear UPC: 748119017259 Category: Island Glass: Autumn

Suppliers

Company
Product
Description
Supplier Links
10153/4PC-A Island/Pool Table-4 Light + - 638023 - Capital Lighting, Inc.
Columbus, OH, USA
10153/4PC-A Island/Pool Table-4 Light +
638023
10153/4PC-A Island/Pool Table-4 Light + 638023
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Four Light Linear UPC: 748119017259 Category: Island Glass: Autumn

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Four Light Linear
UPC: 748119017259
Category: Island
Glass: Autumn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638023
Product Name 10153/4PC-A Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details