Capital Lighting, Inc. NSI-125/JB Landscape Ltg.-Step Lights 628733

Description
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light with Junction Box, Louver Face, White UPC: 732180681235
Description
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light with Junction Box, Louver Face, White UPC: 732180681235

Suppliers

Company
Product
Description
Supplier Links
NSI-125/JB Landscape Ltg.-Step Lights - 628733 - Capital Lighting, Inc.
Columbus, OH, USA
NSI-125/JB Landscape Ltg.-Step Lights
628733
NSI-125/JB Landscape Ltg.-Step Lights 628733
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light with Junction Box, Louver Face, White UPC: 732180681235

PRODUCT DETAILS / SPECS
Bulb
Type: Incandescent
Qty: 1
Wattage: 25
Finish: White
Product Name: 25W Step Light with Junction Box, Louver Face, White
UPC: 732180681235

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628733
Product Name NSI-125/JB Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details