Capital Lighting, Inc. NSI-1251/JB Landscape Ltg.-Step Lights 628716

Description
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light, Junction Box, Louver Face w/Lens, White (UL Wet Listed) UPC: 732180681310
Description
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light, Junction Box, Louver Face w/Lens, White (UL Wet Listed) UPC: 732180681310

Suppliers

Company
Product
Description
Supplier Links
NSI-1251/JB Landscape Ltg.-Step Lights - 628716 - Capital Lighting, Inc.
Columbus, OH, USA
NSI-1251/JB Landscape Ltg.-Step Lights
628716
NSI-1251/JB Landscape Ltg.-Step Lights 628716
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light, Junction Box, Louver Face w/Lens, White (UL Wet Listed) UPC: 732180681310

PRODUCT DETAILS / SPECS
Bulb
Type: Incandescent
Qty: 1
Wattage: 25
Finish: White
Product Name: 25W Step Light, Junction Box, Louver Face w/Lens, White (UL Wet Listed)
UPC: 732180681310

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628716
Product Name NSI-1251/JB Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details