Capital Lighting, Inc. NSI-1252/JB Landscape Ltg.-Step Lights 628713

Description
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light, Junction Box, Frosted Glass Face, White (UL Wet Listed) UPC: 732180681334
Description
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light, Junction Box, Frosted Glass Face, White (UL Wet Listed) UPC: 732180681334

Suppliers

Company
Product
Description
Supplier Links
NSI-1252/JB Landscape Ltg.-Step Lights - 628713 - Capital Lighting, Inc.
Columbus, OH, USA
NSI-1252/JB Landscape Ltg.-Step Lights
628713
NSI-1252/JB Landscape Ltg.-Step Lights 628713
PRODUCT DETAILS / SPECS Bulb Type: Incandescent Qty: 1 Wattage: 25 Finish: White Product Name: 25W Step Light, Junction Box, Frosted Glass Face, White (UL Wet Listed) UPC: 732180681334

PRODUCT DETAILS / SPECS
Bulb
Type: Incandescent
Qty: 1
Wattage: 25
Finish: White
Product Name: 25W Step Light, Junction Box, Frosted Glass Face, White (UL Wet Listed)
UPC: 732180681334

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628713
Product Name NSI-1252/JB Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details